Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 5V 150MA SOT23-5
IC REG LINEAR 5V 150MA SOT23-5
IC REG LINEAR 5V 150MA SOT23-5 Product overview: AP2202K-5.0TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2202K-5.0TRG1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 861352-AP2202K-5.0TR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP2202
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 5V 150MA SOT23-5
IC REG LINEAR 5V 150MA SOT23-5
LDO Voltage Regulators LDO CMOS LowCurr
IC REG LINEAR 5V 150MA SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 31-AP2202K-5.0TRG1TR-ND | 776-AP2202K-5.0TRG1 | 861352-AP2202K-5.0TRG1 | AP2202K-5.0TRG1 | AP2202K-5.0TRG1 | AP2202K-5.0TRG1 | AP2202K-5.0TRG1 | AP2202K-5.0TRG1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 150MA SOT23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AP2202K-5.0TRG1 | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |