DIODES Incorporated 3.3V 150MA SOT23 Voltage Regulator IC AP2202K-3.3TRE1

Description
IC REG LINEAR 3.3V 150MA SOT23-5 Product overview: AP2202K-3.3TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2202K-3.3TRE1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG LINEAR 3.3V 150MA SOT23-5 Product overview: AP2202K-3.3TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2202K-3.3TRE1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AP2202K-3.3TRE1 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.3V with a maximum output current of 150mA. It features a low dropout voltage of 165mV at full load, ensuring efficient operation in battery-powered and noise-sensitive applications. The device has a low standby current of 1µA and offers excellent power supply ripple rejection (PSRR) of 75dB at 100Hz, making it suitable for RF electronics and similar uses. This regulator includes several protective features such as overcurrent protection, thermal shutdown, and reverse current protection. It is equipped with a logic-compatible enable/shutdown control input, allowing for low power operation to extend battery life. The AP2202K-3.3TRE1 is available in compact SOT-23-5 and SOT-89 packages, which are lead-free and compliant with RoHS standards. This product is ideal for applications including cellular phones, digital cameras, and consumer electronics.

Datasheet Summary
Powered by GS/AI

The AP2202K-3.3TRE1 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.3V with a maximum output current of 150mA. It features a low dropout voltage of 165mV at full load, ensuring efficient operation in battery-powered and noise-sensitive applications. The device has a low standby current of 1µA and offers excellent power supply ripple rejection (PSRR) of 75dB at 100Hz, making it suitable for RF electronics and similar uses. This regulator includes several protective features such as overcurrent protection, thermal shutdown, and reverse current protection. It is equipped with a logic-compatible enable/shutdown control input, allowing for low power operation to extend battery life. The AP2202K-3.3TRE1 is available in compact SOT-23-5 and SOT-89 packages, which are lead-free and compliant with RoHS standards. This product is ideal for applications including cellular phones, digital cameras, and consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 150MA SOT23 Voltage Regulator IC
776-AP2202K-3.3TRE1
3.3V 150MA SOT23 Voltage Regulator IC 776-AP2202K-3.3TRE1
IC REG LINEAR 3.3V 150MA SOT23-5 Product overview: AP2202K-3.3TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2202K-3.3TRE1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 150MA SOT23-5 Product overview: AP2202K-3.3TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2202K-3.3TRE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP2202K-3.3TRE1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP2202K-3.3TRE1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP2202K-3.3TRE1CT-ND
IC REG LINEAR 3.3V 150MA SOT23-5

IC REG LINEAR 3.3V 150MA SOT23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP2202K-3.3TRE1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP2202K-3.3TRE1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP2202K-3.3TRE1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP2202K-3.3TRE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP2202K-3.3TRE1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP2202K-3.3TRE1DKR-ND
IC REG LINEAR 3.3V 150MA SOT23-5

IC REG LINEAR 3.3V 150MA SOT23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP2202K-3.3TRE1 - 051777-AP2202K-3.3TRE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP2202K-3.3TRE1
051777-AP2202K-3.3TRE1
PMIC - PMIC - Voltage Regulators - Linear - AP2202K-3.3TRE1 051777-AP2202K-3.3TRE1
Manufacturer: Diodes Incorporated Win Source Part Number: 051777-AP2202K-3.3TR E1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.165V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 13.2V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.35V @ 150mA Operating Supply Current: 150μA to 2.5A PSRR: 75dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 051777-AP2202K-3.3TRE1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.165V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 13.2V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.35V @ 150mA
Operating Supply Current: 150μA to 2.5A
PSRR: 75dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP2202K-3.3TRE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP2202K-3.3TRE1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP2202K-3.3TRE1
IC REG LINEAR 3.3V 150MA SOT23-5

IC REG LINEAR 3.3V 150MA SOT23-5

Supplier's Site
Voltage Regulators - Linear - AP2202K-3.3TRE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP2202K-3.3TRE1
Voltage Regulators - Linear AP2202K-3.3TRE1
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP2202K-3.3TRE1
LDO Voltage Regulators AP2202K-3.3TRE1
LDO Voltage Regulators LDO CMOS LowCurr

LDO Voltage Regulators LDO CMOS LowCurr

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP2202K-3.3TRE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP2202K-3.3TRE1
PMIC - Voltage Regulators - Linear AP2202K-3.3TRE1
IC REG LINEAR 3.3V 150MA SOT23-5

IC REG LINEAR 3.3V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP2202K-3.3TRE1 31-AP2202K-3.3TRE1CT-ND 051777-AP2202K-3.3TRE1 AP2202K-3.3TRE1 AP2202K-3.3TRE1 AP2202K-3.3TRE1 AP2202K-3.3TRE1
Product Name 3.3V 150MA SOT23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP2202K-3.3TRE1 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 13.2 volts 13.2 volts 13.2 volts ? to 13.2 volts
Unlock Full Specs
to access all available technical data