DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2202K-2.6TRE1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP2202K-2.6TRE1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP2202K-2.6TRE1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP2202K-2.6TRE1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP2202K-2.6TRE1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP2202K-2.6TRE1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP2202K-2.6TRE1CT-ND
IC REG LINEAR 2.6V 150MA SOT23-5

IC REG LINEAR 2.6V 150MA SOT23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP2202K-2.6TRE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP2202K-2.6TRE1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP2202K-2.6TRE1DKR-ND
IC REG LINEAR 2.6V 150MA SOT23-5

IC REG LINEAR 2.6V 150MA SOT23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP2202K-2.6TRE1 - 861351-AP2202K-2.6TRE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP2202K-2.6TRE1
861351-AP2202K-2.6TRE1
PMIC - PMIC - Voltage Regulators - Linear - AP2202K-2.6TRE1 861351-AP2202K-2.6TRE1
Manufacturer: Diodes Incorporated Win Source Part Number: 861351-AP2202K-2.6TR E1 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: AP2202 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 861351-AP2202K-2.6TRE1
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP2202
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
2.6V 150MA SOT23 Voltage Regulator IC
776-AP2202K-2.6TRE1
2.6V 150MA SOT23 Voltage Regulator IC 776-AP2202K-2.6TRE1
IC REG LINEAR 2.6V 150MA SOT23-5 Product overview: AP2202K-2.6TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2202K-2.6TRE1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.6V 150MA SOT23-5 Product overview: AP2202K-2.6TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2202K-2.6TRE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP2202K-2.6TRE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP2202K-2.6TRE1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP2202K-2.6TRE1
IC REG LINEAR 2.6V 150MA SOT23-5

IC REG LINEAR 2.6V 150MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP2202K-2.6TRE1
LDO Voltage Regulators AP2202K-2.6TRE1
LDO Voltage Regulators LDO CMOS LowCurr

LDO Voltage Regulators LDO CMOS LowCurr

Buy Now Datasheet
Voltage Regulators - Linear - AP2202K-2.6TRE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP2202K-2.6TRE1
Voltage Regulators - Linear AP2202K-2.6TRE1
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP2202K-2.6TRE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP2202K-2.6TRE1
PMIC - Voltage Regulators - Linear AP2202K-2.6TRE1
IC REG LINEAR 2.6V 150MA SOT23-5

IC REG LINEAR 2.6V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 31-AP2202K-2.6TRE1TR-ND 861351-AP2202K-2.6TRE1 776-AP2202K-2.6TRE1 AP2202K-2.6TRE1 AP2202K-2.6TRE1 AP2202K-2.6TRE1 AP2202K-2.6TRE1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP2202K-2.6TRE1 2.6V 150MA SOT23 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; Tape & Reel (TR) Other; SC-74A, SOT-753
Special Features Reverse Voltage Protection; Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data