DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2191WG-7 AP2191WG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010036-AP2191WG-7 Packaging: Reel - TR Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 95 mOhm Family Name: AP2191 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-25 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2051CDBVT; TPS2051CDBVR; 905X0205100; BD2224G; Introduction Date: September 25, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010036-AP2191WG-7 Packaging: Reel - TR Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 95 mOhm Family Name: AP2191 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-25 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2051CDBVT; TPS2051CDBVR; 905X0205100; BD2224G; Introduction Date: September 25, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2191WG-7
AP2191WG-7
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2191WG-7 AP2191WG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 010036-AP2191WG-7 Packaging: Reel - TR Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 95 mOhm Family Name: AP2191 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-25 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2051CDBVT; TPS2051CDBVR; 905X0205100; BD2224G; Introduction Date: September 25, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 010036-AP2191WG-7
Packaging: Reel - TR
Features: Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 95 mOhm
Family Name: AP2191
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-25
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS2051CDBVT; TPS2051CDBVR; 905X0205100; BD2224G;
Introduction Date: September 25, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Load Sw, High Side, 2.1A, 85Deg C Rohs Compliant Diodes Inc. - 28AK5701 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, 2.1A, 85Deg C Rohs Compliant Diodes Inc.
28AK5701
Power Load Sw, High Side, 2.1A, 85Deg C Rohs Compliant Diodes Inc. 28AK5701
POWER LOAD SW, HIGH SIDE, 2.1A, 85DEG C ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, 2.1A, 85DEG C ROHS COMPLIANT: YES

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - AP2191WG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2191WG-7
PMIC - Power Distribution Switches, Load Drivers AP2191WG-7
IC PWR SWITCH P-CHAN 1:1 SOT25

IC PWR SWITCH P-CHAN 1:1 SOT25

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2191WG-7 28AK5701 AP2191WG-7
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2191WG-7 Power Load Sw, High Side, 2.1A, 85Deg C Rohs Compliant Diodes Inc. PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-316 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details