Manufacturer: Diodes Incorporated
Win Source Part Number: 010028-AP2191FMG-7
Packaging: Reel - TR
Features: Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 90 mOhm
Family Name: AP2191
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DFN2018 (2.0x1.8)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): SP2525-1EN; SP2525-1EN-l; SP2525-1EN/TR; AAT4631IDH-1-T1;
Introduction Date: September 25, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC PWR SWITCH P-CHANNEL 1:1 6DFN
POWER LOAD SW, HIGH SIDE, 2.1A, 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | AP2191FMG-7 | AP2191FMG-7 | 28AK5699 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2191FMG-7 | PMIC - Power Distribution Switches, Load Drivers | Power Load Sw, High Side, 2.1A, 85Deg C Rohs Compliant Diodes Inc. |
| Voltage | 2.7 V to 5.5 V |