The AP2191DMPG-13 is a high-side power switch designed for USB and hot-swap applications, compliant with USB 2.0 standards. It features a single channel with a maximum continuous load current of 1.5A and an accurate current limiting of 2.1A. The device operates within an input voltage range of 2.7V to 5.5V and has a low on-resistance of 90m,Ѷ, ensuring efficient power distribution. This power switch includes essential protection features such as overcurrent and thermal protection, as well as short circuit protection. It also offers controlled rise time with a typical rise time of 0.6ms and a fault report output with a 7ms deglitch capability to prevent false overcurrent reporting. The enable pin can be configured for active high operation, making it versatile for various applications. The AP2191DMPG-13 is available in multiple package options, including SO-8, MSOP-8, MSOP-8EP, SOT25, and U-DFN2018-6, and is compliant with RoHS standards, making it suitable for environmentally conscious designs. It operates effectively across a temperature range of -40°C to +85°C, making it suitable for a wide range of consumer electronics, communication devices, and computing applications.
IC PWR SWITCH P-CHAN 1:1 8MSOP
Power Switch/Driver 1:1 P-Channel 1.5A 8-MSOP-EP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | AP2191DMPG-13 | AP2191DMPG-13 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |
| Driver Type | High-side | |
| Number of Outputs | 1; 1 |