DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2191AW-7 AP2191AW-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 768607-AP2191AW-7 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: SC-74A, SOT-753 Output Type: P-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 95 mOhm Family Name: AP2191A Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-25 Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): TPS2069CDBVR; AP2822CKATR-G1; AP2191AW-7; AP2822CKETR-G1; TPS2051CDBVT; TPS2051CDBVR; 905X0205100; TPS2069CDBVT; Introduction Date: June 02, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 768607-AP2191AW-7 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: SC-74A, SOT-753 Output Type: P-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 95 mOhm Family Name: AP2191A Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-25 Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): TPS2069CDBVR; AP2822CKATR-G1; AP2191AW-7; AP2822CKETR-G1; TPS2051CDBVT; TPS2051CDBVR; 905X0205100; TPS2069CDBVT; Introduction Date: June 02, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2191AW-7
AP2191AW-7
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2191AW-7 AP2191AW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 768607-AP2191AW-7 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: SC-74A, SOT-753 Output Type: P-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 95 mOhm Family Name: AP2191A Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-25 Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): TPS2069CDBVR; AP2822CKATR-G1; AP2191AW-7; AP2822CKETR-G1; TPS2051CDBVT; TPS2051CDBVR; 905X0205100; TPS2069CDBVT; Introduction Date: June 02, 2015 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 768607-AP2191AW-7
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Status Flag
Package: SC-74A, SOT-753
Output Type: P-Channel
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.7 V ~ 5.5 V
Rds On (Typ): 95 mOhm
Family Name: AP2191A
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-25
Current - Output (Maximum): 1.5A
Alternative Parts (Cross-Reference): TPS2069CDBVR; AP2822CKATR-G1; AP2191AW-7; AP2822CKETR-G1; TPS2051CDBVT; TPS2051CDBVR; 905X0205100; TPS2069CDBVT;
Introduction Date: June 02, 2015
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Power Load Sw, High Side, 2.1A, 85Deg C Rohs Compliant Diodes Inc. - 28AK5698 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, 2.1A, 85Deg C Rohs Compliant Diodes Inc.
28AK5698
Power Load Sw, High Side, 2.1A, 85Deg C Rohs Compliant Diodes Inc. 28AK5698
POWER LOAD SW, HIGH SIDE, 2.1A, 85DEG C ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, 2.1A, 85DEG C ROHS COMPLIANT: YES

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - AP2191AW-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2191AW-7
PMIC - Power Distribution Switches, Load Drivers AP2191AW-7
IC PWR SWITCH P-CHAN 1:1 SOT25

IC PWR SWITCH P-CHAN 1:1 SOT25

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2191AW-7 28AK5698 AP2191AW-7
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2191AW-7 Power Load Sw, High Side, 2.1A, 85Deg C Rohs Compliant Diodes Inc. PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 2387167 - RS Components, Ltd.
Specs
Number of Outlets 21
Outlets IEC; IEC C13
View Details