The AP2181DM8G-13 is a high-side power switch designed for USB and hot-swap applications, featuring a single channel with a current limit of 2.1A and a maximum continuous load current of 1.5A. It operates within an input voltage range of 2.7V to 5.5V and has a low on-resistance of 90m,Ѷ, ensuring efficient power distribution. The device includes overcurrent and thermal protection, as well as reverse current blocking capabilities. It has a typical rise time of 0.6ms and a very low shutdown current of 1µA maximum. The AP2181DM8G-13 is available in multiple package options, including MSOP-8, and is compliant with RoHS standards, making it suitable for environmentally conscious designs. It operates effectively across a temperature range of -40°C to +85°C, making it versatile for various applications in consumer electronics, communications, and computing.
Power Switch/Driver 1:1 P-Channel 1.5A 8-MSOP
IC PWR SWITCH P-CHAN 1:1 8MSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | AP2181DM8G-13 | AP2181DM8G-13 |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | High-side | |
| Number of Outputs | 1; 1 | |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 1.5 amps |