The AP2176SG-13 is a high-side power switch designed for dual USB port applications and other hot-swap scenarios. It features an active high enable input and provides accurate current limiting of 1.5A with a recommended maximum continuous load current of 1.0A. The device includes overcurrent and thermal protection, reverse current blocking, and a low on-resistance of 90mΩ. Operating within an input voltage range of 2.7V to 5.5V, the AP2176SG-13 has a typical rise time of 0.6ms and a very low shutdown current of 1µA. It also incorporates a fault report function with a 7ms deglitch time to prevent false overcurrent indications. The device is rated for ambient temperatures from -40°C to +85°C and is available in both SO-8 and MSOP-8EP packages, compliant with RoHS and recognized for safety standards. This product is suitable for applications in consumer electronics, communications, and computing devices, making it a versatile choice for engineers looking for reliable power distribution solutions.
IC PWR SWITCH P-CHANNEL 1:2 8SOP
Power Switch/Driver 1:2 P-Channel 1A 8-SOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | AP2176SG-13 | AP2176SG-13 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |
| Driver Type | High-side |