The AP2172AFGEG-7 is a dual-channel current-limit power switch designed for high-side applications, particularly optimized for USB and hot-swap scenarios. It operates within an input voltage range of 2.7V to 5.5V and features a maximum continuous load current of 1.0A with accurate current limiting set at 1.4A. The device includes essential protections such as short-circuit, overcurrent, and overtemperature safeguards, along with reverse current blocking capabilities. The AP2172AFGEG-7 has a fast short-circuit response time of 2µs and a built-in soft-start function with a typical rise time of 0.6ms. It also incorporates an output discharge feature to ensure controlled discharging of output voltage capacitors. The fault report output (FLG) includes a 7ms deglitch capability to prevent false overcurrent indications. This power switch is available in a compact U-DFN3030-8 (Type E) package, which is thermally efficient and compliant with RoHS standards. It is suitable for various applications, including LCD TVs, laptops, and docking stations, and operates effectively across an ambient temperature range of -40°C to +85°C.
Manufacturer: Diodes Incorporated
Win Source Part Number: 078370-AP2172AFGEG-7
Packaging: Reel - TR
Features: Load Discharge, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 2
Current - Output (Max): 1A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 85 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: U-DFN3030-8 (Type E)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC PWR SWITCH P-CHAN 1:2 8UDFN
POWER LOAD SW, HIGH SIDE, 1.4A, 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | AP2172AFGEG-7 | AP2172AFGEG-7 | 28AK5691 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2172AFGEG-7 | PMIC - Power Distribution Switches, Load Drivers | Power Load Sw, High Side, 1.4A, 85Deg C Rohs Compliant Diodes Inc. |
| Voltage | 2.7 V to 5.5 V |