DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2171WG-7 AP2171WG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010016-AP2171WG-7 Packaging: Reel - TR Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 95 mOhm Family Name: AP2171WG-7 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-25 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2051CDBVT; TPS2051CDBVR; 905X0205100; BD82040FVJ-GE2; Introduction Date: September 25, 2008 ECCN: ERA99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010016-AP2171WG-7 Packaging: Reel - TR Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 95 mOhm Family Name: AP2171WG-7 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-25 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2051CDBVT; TPS2051CDBVR; 905X0205100; BD82040FVJ-GE2; Introduction Date: September 25, 2008 ECCN: ERA99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2171WG-7
AP2171WG-7
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2171WG-7 AP2171WG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 010016-AP2171WG-7 Packaging: Reel - TR Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 95 mOhm Family Name: AP2171WG-7 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-25 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2051CDBVT; TPS2051CDBVR; 905X0205100; BD82040FVJ-GE2; Introduction Date: September 25, 2008 ECCN: ERA99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 010016-AP2171WG-7
Packaging: Reel - TR
Features: Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 95 mOhm
Family Name: AP2171WG-7
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-25
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS2051CDBVT; TPS2051CDBVR; 905X0205100; BD82040FVJ-GE2;
Introduction Date: September 25, 2008
ECCN: ERA99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AP2171WG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2171WG-7
PMIC - Power Distribution Switches, Load Drivers AP2171WG-7
IC PWR SWITCH P-CHAN 1:1 SOT25

IC PWR SWITCH P-CHAN 1:1 SOT25

Supplier's Site Datasheet
Power Load Sw, High Side, 1.5A, 85Deg C Rohs Compliant Diodes Inc. - 76AH4648 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, 1.5A, 85Deg C Rohs Compliant Diodes Inc.
76AH4648
Power Load Sw, High Side, 1.5A, 85Deg C Rohs Compliant Diodes Inc. 76AH4648
POWER LOAD SW, HIGH SIDE, 1.5A, 85DEG C ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, 1.5A, 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2171WG-7 AP2171WG-7 76AH4648
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2171WG-7 PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, 1.5A, 85Deg C Rohs Compliant Diodes Inc.
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details