The AP2171SG-13 is a high-side power switch designed for applications such as USB and other hot-swap scenarios. It features an active high enable input and provides current limiting up to 1.5A with a recommended maximum continuous load current of 1.0A. The device operates within an input voltage range of 2.7V to 5.5V and has a low on-resistance of 95mΩ, contributing to efficient power management. This switch includes essential protection features such as overcurrent and thermal protection, reverse current blocking, and a fault report output with a 7ms deglitch capability to prevent false triggering. The typical rise time is 0.6ms, and the device consumes a very low shutdown current of 1µA maximum. It is available in multiple package types, including SO-8, MSOP-8EP, SOT25, and U-DFN2018-6, and is compliant with RoHS standards, making it suitable for environmentally conscious designs. The operating temperature range is from -40°C to +85°C, ensuring reliability in various conditions. This product is suitable for use in consumer electronics, communications devices, and computing applications, making it a versatile choice for engineers looking for a reliable power distribution solution.
IC PWR SWITCH P-CHANNEL 1:1 8SOP
Power Switch/Driver 1:1 P-Channel 1A 8-SOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | AP2171SG-13 | AP2171SG-13 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |
| Driver Type | High-side | |
| Number of Outputs | 1; 1 |