Manufacturer: Diodes Incorporated
Win Source Part Number: 010014-AP2171DWG-7
Packaging: Reel - TR
Features: Load Discharge, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 95 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-25
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC PWR SWITCH P-CHAN 1:1 SOT25
POWER LOAD SWITCH, HIGH SIDE, 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | AP2171DWG-7 | AP2171DWG-7 | 76AH4645 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2171DWG-7 | PMIC - Power Distribution Switches, Load Drivers | Power Load Switch, High Side, 85Deg C Rohs Compliant Diodes Inc. |
| Voltage | 2.7 V to 5.5 V |