The AP2171AW-7 is a high-side power switch designed for USB and hot-swap applications, compliant with USB 2.0 standards. It features an active high enable input and provides current limiting of 1.5A with a recommended maximum continuous load current of 1.0A. The device has a low on-resistance of 95m,Ѷ, ensuring efficient power distribution. It operates within an input voltage range of 2.7V to 5.5V and has a typical rise time of 0.6ms. The AP2171AW-7 includes over-current and thermal protection, reverse current blocking, and a fault report output with a 7ms deglitch capability to prevent false triggering. It has a very low shutdown current of 1µA maximum and is rated for ambient temperatures from -40°C to +85°C. The device is available in multiple package types, including SOT25, SO-8, MSOP-8EP, and U-DFN2018-6, and is fully RoHS compliant, lead-free, and halogen-free. This product is suitable for various applications, including consumer electronics, communications devices, and computing equipment.
Manufacturer: Diodes Incorporated
Win Source Part Number: 861346-AP2171AW-7
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: AP2171
Categories: Integrated Circuits (ICs)
Case / Package: SOT-25
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP2171AW-7DI-ND, AP2171AW-7DICT, AP2171AW-7DIDKR, AP2171AW-7DI, AP2171AW-7DITR
IC PWR SWITCH P-CHAN 1:1 SOT25
POWER LOAD SW, HIGH SIDE, 1.5A, 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | AP2171AW-7 | AP2171AW-7 | 28AK5687 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2171AW-7 | PMIC - Power Distribution Switches, Load Drivers | Power Load Sw, High Side, 1.5A, 85Deg C Rohs Compliant Diodes Inc. |
| Current | 1.0 amps |