The AP2166SG-13 is a high-side power switch designed for USB and hot-swap applications, compliant with USB 2.0 specifications. It features dual-channel operation with an active low enable input, allowing for efficient power management in consumer electronics, communications, and computing devices. The device provides overcurrent and thermal protection, with a current limit of 1.5A and a recommended maximum continuous load current of 1.0A. It has a low on-resistance of 90mΩ and operates within an input voltage range of 2.7V to 5.5V. The AP2166SG-13 includes a 7ms deglitch capability on the fault report output to prevent false overcurrent indications, and it has a typical rise time of 0.6ms. The device is designed to minimize shutdown current to a maximum of 1µA. It is available in both SO-8 and MSOP-8EP packages, and is fully RoHS compliant, lead-free, and halogen-free. The operating temperature range is from -40°C to +85°C, making it suitable for a variety of environments.
IC PWR SWITCH P-CHANNEL 1:2 8SOP
Power Switch/Driver 1:2 P-Channel 1A 8-SOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | AP2166SG-13 | AP2166SG-13 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |
| Driver Type | High-side |