DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2161SG-13 AP2161SG-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010004-AP2161SG-13 Packaging: Cut Reel Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 95 mOhm Family Name: AP2161 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX1922ETB+C3BMAX160 7ETB+TG38; MAX1607ETB+; BD6519FJ-E2; Introduction Date: September 25, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010004-AP2161SG-13 Packaging: Cut Reel Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 95 mOhm Family Name: AP2161 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX1922ETB+C3BMAX160 7ETB+TG38; MAX1607ETB+; BD6519FJ-E2; Introduction Date: September 25, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2161SG-13
AP2161SG-13
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2161SG-13 AP2161SG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 010004-AP2161SG-13 Packaging: Cut Reel Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 95 mOhm Family Name: AP2161 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX1922ETB+C3BMAX160 7ETB+TG38; MAX1607ETB+; BD6519FJ-E2; Introduction Date: September 25, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 010004-AP2161SG-13
Packaging: Cut Reel
Features: Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 95 mOhm
Family Name: AP2161
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): MAX1922ETB+C3BMAX1607ETB+TG38; MAX1607ETB+; BD6519FJ-E2;
Introduction Date: September 25, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AP2161SG-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2161SG-13
PMIC - Power Distribution Switches, Load Drivers AP2161SG-13
IC PWR SWITCH P-CHANNEL 1:1 8SOP

IC PWR SWITCH P-CHANNEL 1:1 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2161SG-13 AP2161SG-13
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2161SG-13 PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 7553974 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 6
Outlets Type e - french
View Details