DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2161FMG-7 AP2161FMG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010002-AP2161FMG-7 Packaging: Reel - TR Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN2018 (2.0x1.8) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010002-AP2161FMG-7 Packaging: Reel - TR Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN2018 (2.0x1.8) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2161FMG-7 - AP2161FMG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2161FMG-7
AP2161FMG-7
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2161FMG-7 AP2161FMG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 010002-AP2161FMG-7 Packaging: Reel - TR Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN2018 (2.0x1.8) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 010002-AP2161FMG-7
Packaging: Reel - TR
Features: Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 90 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DFN2018 (2.0x1.8)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Load Sw, High Side, 1.5A, 85Deg C Rohs Compliant Diodes Inc. - 76AH4642 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, 1.5A, 85Deg C Rohs Compliant Diodes Inc.
76AH4642
Power Load Sw, High Side, 1.5A, 85Deg C Rohs Compliant Diodes Inc. 76AH4642
POWER LOAD SW, HIGH SIDE, 1.5A, 85DEG C ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, 1.5A, 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - AP2161FMG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2161FMG-7
PMIC - Power Distribution Switches, Load Drivers AP2161FMG-7
IC PWR SWITCH P-CHANNEL 1:1 6DFN

IC PWR SWITCH P-CHANNEL 1:1 6DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2161FMG-7 76AH4642 AP2161FMG-7
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2161FMG-7 Power Load Sw, High Side, 1.5A, 85Deg C Rohs Compliant Diodes Inc. PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Potential distribution module - 750-614/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers