The Power Load Switch, High Side, 0.8A, 85°C, from Diodes Inc. is designed for applications requiring current-limited power switching. It operates within an input voltage range of 2.7V to 5.5V and features a maximum continuous load current of 0.5A. The device includes over-current and thermal protection, with a typical on-resistance of 90mΩ and a rise time of 0.6ms. It supports dual-channel operation with both active low and active high enable options, making it suitable for USB and hot-swap applications. The switch also incorporates reverse current blocking and a fault report function with a 7ms deglitch capability. It is available in SO-8 and MSOP-8EP packages and is fully RoHS compliant, ensuring it meets environmental standards. The operating temperature range is -40°C to +85°C, making it versatile for various consumer electronics and computing applications.
Manufacturer: Diodes Incorporated
Win Source Part Number: 010001-AP2156SG-13
Packaging: Reel - TR
Features: Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 2
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 100 mOhm
Family Name: AP2156
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BD6512F-E2; XRP2524IDTR-F; MIC2072PCM;
Introduction Date: April 14, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
IC PWR SWITCH P-CHANNEL 1:2 8SOP
POWER LOAD SW, HIGH SIDE, 0.8A, 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | AP2156SG-13 | AP2156SG-13 | 76AH4641 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2156SG-13 | PMIC - Power Distribution Switches, Load Drivers | Power Load Sw, High Side, 0.8A, 85Deg C Rohs Compliant Diodes Inc. |
| Voltage | 2.7 V to 5.5 V |