DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2155MPG-13 AP2155MPG-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009998-AP2155MPG-13 Packaging: Cut Reel Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP-EP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009998-AP2155MPG-13 Packaging: Cut Reel Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP-EP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2155MPG-13
AP2155MPG-13
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2155MPG-13 AP2155MPG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 009998-AP2155MPG-13 Packaging: Cut Reel Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP-EP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Diodes Incorporated
Win Source Part Number: 009998-AP2155MPG-13
Packaging: Cut Reel
Features: Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 90 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-EP
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AP2155MPG-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2155MPG-13
PMIC - Power Distribution Switches, Load Drivers AP2155MPG-13
IC PWR SWITCH P-CHAN 1:1 8MSOP

IC PWR SWITCH P-CHAN 1:1 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2155MPG-13 AP2155MPG-13
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2155MPG-13 PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Battery Distribution Units - 2819045-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Power Distribution Units - 325011 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details