DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2152AFGEG-7 AP2152AFGEG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009994-AP2152AFGEG-7 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: U-DFN3030-8 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009994-AP2152AFGEG-7 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: U-DFN3030-8 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2152AFGEG-7
AP2152AFGEG-7
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2152AFGEG-7 AP2152AFGEG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 009994-AP2152AFGEG-7 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: U-DFN3030-8 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 009994-AP2152AFGEG-7
Packaging: Reel - TR
Features: Load Discharge, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 2
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 85 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: U-DFN3030-8
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Load Sw, High Side, 0.7A, 85Deg C Rohs Compliant Diodes Inc. - 76AH4636 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, 0.7A, 85Deg C Rohs Compliant Diodes Inc.
76AH4636
Power Load Sw, High Side, 0.7A, 85Deg C Rohs Compliant Diodes Inc. 76AH4636
POWER LOAD SW, HIGH SIDE, 0.7A, 85DEG C ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, 0.7A, 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - AP2152AFGEG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2152AFGEG-7
PMIC - Power Distribution Switches, Load Drivers AP2152AFGEG-7
IC PWR SWITCH P-CHAN 1:2 8UDFN

IC PWR SWITCH P-CHAN 1:2 8UDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2152AFGEG-7 76AH4636 AP2152AFGEG-7
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2152AFGEG-7 Power Load Sw, High Side, 0.7A, 85Deg C Rohs Compliant Diodes Inc. PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-312/000-006 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details