DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2151WG-7 AP2151WG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009993-AP2151WG-7 Packaging: Reel - TR Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 95 mOhm Family Name: AP2151 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-25 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2051CDBVT; TPS2051CDBVR; 905X0205100; TPS2065CDBVT-2; Introduction Date: September 25, 2008 ECCN: ERA99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009993-AP2151WG-7 Packaging: Reel - TR Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 95 mOhm Family Name: AP2151 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-25 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2051CDBVT; TPS2051CDBVR; 905X0205100; TPS2065CDBVT-2; Introduction Date: September 25, 2008 ECCN: ERA99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2151WG-7 - AP2151WG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2151WG-7
AP2151WG-7
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2151WG-7 AP2151WG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 009993-AP2151WG-7 Packaging: Reel - TR Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 95 mOhm Family Name: AP2151 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-25 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2051CDBVT; TPS2051CDBVR; 905X0205100; TPS2065CDBVT-2; Introduction Date: September 25, 2008 ECCN: ERA99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 009993-AP2151WG-7
Packaging: Reel - TR
Features: Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 95 mOhm
Family Name: AP2151
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-25
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS2051CDBVT; TPS2051CDBVR; 905X0205100; TPS2065CDBVT-2;
Introduction Date: September 25, 2008
ECCN: ERA99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Ic, Power Switch, Usb, 0.5A, Sot25; Power Load Switch Type Diodes Inc. - 12T1275 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Switch, Usb, 0.5A, Sot25; Power Load Switch Type Diodes Inc.
12T1275
Ic, Power Switch, Usb, 0.5A, Sot25; Power Load Switch Type Diodes Inc. 12T1275
IC, POWER SWITCH, USB, 0.5A, SOT25; Power Load Switch Type:Single High Side; Input Voltage:5.5V; Current Limit:800mA; On State Resistance:0.095ohm; Distribution Switch Case Style:SOT-25; No. of Pins:5Pins; Thermal Protection:Yes; On RoHS Compliant: Yes

IC, POWER SWITCH, USB, 0.5A, SOT25; Power Load Switch Type:Single High Side; Input Voltage:5.5V; Current Limit:800mA; On State Resistance:0.095ohm; Distribution Switch Case Style:SOT-25; No. of Pins:5Pins; Thermal Protection:Yes; On RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - AP2151WG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2151WG-7
PMIC - Power Distribution Switches, Load Drivers AP2151WG-7
IC PWR SWITCH P-CHAN 1:1 SOT25

IC PWR SWITCH P-CHAN 1:1 SOT25

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2151WG-7 12T1275 AP2151WG-7
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2151WG-7 Ic, Power Switch, Usb, 0.5A, Sot25; Power Load Switch Type Diodes Inc. PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-443/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details