DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2151FMG-7 AP2151FMG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1145500-AP2151FMG-7 Packaging: Reel Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 6-DFN2018 (2.0x1.8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 6-UFDFN Exposed Pad Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: AP2151 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 90mOhm
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1145500-AP2151FMG-7 Packaging: Reel Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 6-DFN2018 (2.0x1.8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 6-UFDFN Exposed Pad Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: AP2151 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 90mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2151FMG-7 - AP2151FMG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2151FMG-7
AP2151FMG-7
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2151FMG-7 AP2151FMG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1145500-AP2151FMG-7 Packaging: Reel Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 6-DFN2018 (2.0x1.8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 6-UFDFN Exposed Pad Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: AP2151 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 90mOhm

Manufacturer: Diodes Incorporated
Win Source Part Number: 1145500-AP2151FMG-7
Packaging: Reel
Features: Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 6-DFN2018 (2.0x1.8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 6-UFDFN Exposed Pad
Current - Output (Maximum): 500mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: AP2151
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Load Voltage (V): 2.7V ~ 5.5V
Rds On: 90mOhm

Buy Now
Power Load Sw, High Side, 0.8A, 85Deg C Rohs Compliant Diodes Inc. - 76AH4632 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, 0.8A, 85Deg C Rohs Compliant Diodes Inc.
76AH4632
Power Load Sw, High Side, 0.8A, 85Deg C Rohs Compliant Diodes Inc. 76AH4632
POWER LOAD SW, HIGH SIDE, 0.8A, 85DEG C ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, 0.8A, 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - AP2151FMG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2151FMG-7
PMIC - Power Distribution Switches, Load Drivers AP2151FMG-7
IC PWR SWITCH P-CHANNEL 1:1 6DFN

IC PWR SWITCH P-CHANNEL 1:1 6DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2151FMG-7 76AH4632 AP2151FMG-7
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2151FMG-7 Power Load Sw, High Side, 0.8A, 85Deg C Rohs Compliant Diodes Inc. PMIC - Power Distribution Switches, Load Drivers
Outlets P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-265/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details