Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC POWER SUPPLIES
DIODES INCORPORATED
AP2151FMG-7 -- IC PWR SW USB 1CH 0.5A HI 6DFN
DIODES Incorporated
IC PWR SW USB 1CH 0.5A HI 6DFN
AP2151FMG-7
Description
IC PWR SW USB 1CH 0.5A HI 6DFN
Utmel Electronic Limited
Done
Description
IC PWR SW USB 1CH 0.5A HI 6DFN
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
IC PWR SW USB 1CH 0.5A HI 6DFN
233-AP2151FMG-7
IC PWR SW USB 1CH 0.5A HI 6DFN
233-AP2151FMG-7
IC PWR SW USB 1CH 0.5A HI 6DFN
IC PWR SW USB 1CH 0.5A HI 6DFN
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
IC Power Supplies
Product Number
233-AP2151FMG-7
Product Name
IC PWR SW USB 1CH 0.5A HI 6DFN
Package Type
Other; 6-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
ACDC Power Supply Control ICs
Model: FA8A75N
Specs
Package Type
Other; Intermittent opration
Output Voltage
10 to 24 volts
View Details
Nexperia B.V.
Gates and Inverters
74LV04PW,118
Specs
Package Type
Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage
1 to 5.5 volts
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Texas Instruments
LM25037 Dual-Mode PWM Controller With Alternating Outputs
LM25037MT/NOPB
Specs
Package Type
Other; TSSOP
Features
Synchronization Pin
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2
suppliers
Skyworks Solutions, Inc.
High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications
AAT3134
Specs
Package Type
Other; QFN44-16
Input Voltage
2.7 to 5.5 volts
View Details