Manufacturer: Diodes Incorporated
Win Source Part Number: 199176-AP2151DSG-13
Packaging: Reel - TR
Features: Load Discharge, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 95 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
POWER LOAD SW, HIGH SIDE, 0.8A, 85DEG C ROHS COMPLIANT: YES
IC PWR SWITCH P-CHANNEL 1:1 8SO
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | AP2151DSG-13 | 28AK5682 | AP2151DSG-13 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2151DSG-13 | Power Load Sw, High Side, 0.8A, 85Deg C Rohs Compliant Diodes Inc. | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 2.7 V to 5.5 V |