DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP21510FM-7 AP21510FM-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 729566-AP21510FM-7 Packaging: Reel Output Type: P-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: U-DFN2018-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UFDFN Exposed Pad Current - Output (Maximum): 200mA Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 95mOhm
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 729566-AP21510FM-7 Packaging: Reel Output Type: P-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: U-DFN2018-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UFDFN Exposed Pad Current - Output (Maximum): 200mA Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 95mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP21510FM-7 - AP21510FM-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP21510FM-7
AP21510FM-7
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP21510FM-7 AP21510FM-7
Manufacturer: Diodes Incorporated Win Source Part Number: 729566-AP21510FM-7 Packaging: Reel Output Type: P-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: U-DFN2018-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UFDFN Exposed Pad Current - Output (Maximum): 200mA Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 95mOhm

Manufacturer: Diodes Incorporated
Win Source Part Number: 729566-AP21510FM-7
Packaging: Reel
Output Type: P-Channel
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: U-DFN2018-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-UFDFN Exposed Pad
Current - Output (Maximum): 200mA
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Load Voltage (V): 2.7V ~ 5.5V
Rds On: 95mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - AP21510FM-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP21510FM-7
PMIC - Power Distribution Switches, Load Drivers AP21510FM-7
IC PWR SWITCH P-CHAN 1:1 6UDFN

IC PWR SWITCH P-CHAN 1:1 6UDFN

Supplier's Site Datasheet
Usb Power Switch, High Side, 85Deg C Rohs Compliant Diodes Inc. - 76AH4635 - Newark, An Avnet Company
Chicago, IL, United States
Usb Power Switch, High Side, 85Deg C Rohs Compliant Diodes Inc.
76AH4635
Usb Power Switch, High Side, 85Deg C Rohs Compliant Diodes Inc. 76AH4635
USB POWER SWITCH, HIGH SIDE, 85DEG C ROHS COMPLIANT: YES

USB POWER SWITCH, HIGH SIDE, 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP21510FM-7 AP21510FM-7 76AH4635
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP21510FM-7 PMIC - Power Distribution Switches, Load Drivers Usb Power Switch, High Side, 85Deg C Rohs Compliant Diodes Inc.
Outlets P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 284106-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details
Power Distribution Units - 2703405 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type F
View Details