Power Switch/Driver 1:2 P-Channel 500mA 8-MSOP-EP
Power Switch/Driver 1:2 P-Channel 500mA 8-MSOP-EP
Power Switch/Driver 1:2 P-Channel 500mA 8-MSOP-EP
Manufacturer: Diodes Incorporated
Win Source Part Number: 078361-AP2146MPG-13
Category: Integrated Circuits(ICs)
Family: PMIC - Power Distribution Switches Load Drivers
Packaging: Reel
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Status Flag
Package: 8-TSSOP 8-MSOP (0.118" 3.00mm Width) Exposed Pad
Manufacturer Device Package: 8-MSOP-EP
Standard Package: 1
Catalog: USB Switch
Output Type: P-Channel
Operating Supply Voltage: Not Required
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed) Over Temperature Reverse Current UVLO
Number of Outputs: 2
Current - Output (Max): 500mA
Output Configuration: High Side
Voltage - Load: 2.7 V ~ 5.5 V
Rds On (Typ): 90 mOhm
Family Name: AP2146
Alternative Parts (Cross-Reference): AP2146SG-13; Upd16875g; MIC2012-2CQS; RYC8630-2M;
Introduction Date: April 14, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | AP2146MPGDIDKR-ND | 078361-AP2146MPG-13 |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits(ICs) |