The AP2142AFGEG-7 is a dual-channel, current-limited high-side power switch designed for applications such as USB and hot-swap systems. It operates within an input voltage range of 2.7V to 5.5V and features a maximum continuous load current of 0.5A with accurate current limiting set at 0.7A. The device includes integrated output discharge functionality, fast short-circuit response time of 2µs, and reverse current blocking, enhancing system robustness. Protection features include over-current, over-temperature, and short-circuit protection, along with controlled rise time and under-voltage lockout. The device also provides a fault report output with a typical 7ms deglitch time to prevent false triggering. It is available in multiple package options, including SO-8, MSOP-8EP, and U-DFN3030-8, and is compliant with RoHS standards, making it suitable for environmentally conscious designs. The operating temperature range is from -40°C to +85°C, ensuring versatility in various applications.
Manufacturer: Diodes Incorporated
Win Source Part Number: 078360-AP2142AFGEG-7
Packaging: Reel - TR
Features: Load Discharge, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 2
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 85 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: U-DFN3030-8 (Type E)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
POWER LOAD SW, HIGH SIDE, 0.7A, 85DEG C ROHS COMPLIANT: YES
IC PWR SWITCH P-CHAN 1:2 8UDFN
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | AP2142AFGEG-7 | 76AH4627 | AP2142AFGEG-7 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2142AFGEG-7 | Power Load Sw, High Side, 0.7A, 85Deg C Rohs Compliant Diodes Inc. | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 2.7 V to 5.5 V |