IC REG LINEAR 1.4V 250MA SOT89 Product overview: AP2138R-1.4TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4V, 250MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.4V, 250MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2138R-1.4TRG1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1017622-AP2138R-1.4T
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 250mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.4V
Dropout Voltage-Max: 1.3V @ 250mA
Operating Supply Current: 1.5μA
Control Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3
IC REG LINEAR 1.4V 250MA SOT89
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3
IC REG LINEAR 1.4V 250MA SOT89
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-AP2138R-1.4TRG1 | 1017622-AP2138R-1.4TRG1 | AP2138R-1.4TRG1DITR-ND | AP2138R-1.4TRG1 | AP2138R-1.4TRG1 | AP2138R-1.4TRG1 |
| Product Name | 1.4V 250MA SOT89 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AP2138R-1.4TRG1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | SOT89; Other; SOT-89 | Other; TO-243AA | Other; TO-243AA | ||
| Output Voltage | 1.4 volts | 1.4 volts | 1.4 volts | 1.4 volts | 1.4 to ? volts | |
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |
| VIN | 6 volts | 6 volts | 6 volts | ? to 6 volts |