DIODES Incorporated 3.6V 250MA SOT23 Voltage Regulator IC AP2138N-3.6TRG1

Description
IC REG LINEAR 3.6V 250MA SOT23-3 Product overview: AP2138N-3.6TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 250MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 250MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2138N-3.6TRG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.6V 250MA SOT23-3 Product overview: AP2138N-3.6TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 250MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 250MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2138N-3.6TRG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.6V 250MA SOT23 Voltage Regulator IC
776-AP2138N-3.6TRG1
3.6V 250MA SOT23 Voltage Regulator IC 776-AP2138N-3.6TRG1
IC REG LINEAR 3.6V 250MA SOT23-3 Product overview: AP2138N-3.6TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 250MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 250MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2138N-3.6TRG1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.6V 250MA SOT23-3 Product overview: AP2138N-3.6TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 250MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 250MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2138N-3.6TRG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP2138N-3.6TRG1DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP2138N-3.6TRG1DIDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2138N-3.6TRG1DIDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP2138N-3.6TRG1DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP2138N-3.6TRG1DITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2138N-3.6TRG1DITR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP2138N-3.6TRG1DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP2138N-3.6TRG1DICT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2138N-3.6TRG1DICT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP2138N-3.6TRG1 - 851538-AP2138N-3.6TRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP2138N-3.6TRG1
851538-AP2138N-3.6TRG1
PMIC - PMIC - Voltage Regulators - Linear - AP2138N-3.6TRG1 851538-AP2138N-3.6TRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 851538-AP2138N-3.6TR G1 Features: Linear Voltage Regulator IC 1 Output Package: Reel - TR Family Name: AP2138 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP2138N-3.6TRG1DITR, AP2138N-3.6TRG1DICT, AP2138N-3.6TRG1DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 851538-AP2138N-3.6TRG1
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: AP2138
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP2138N-3.6TRG1DITR, AP2138N-3.6TRG1DICT, AP2138N-3.6TRG1DIDKR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP2138N-3.6TRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP2138N-3.6TRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP2138N-3.6TRG1
IC REG LINEAR 3.6V 250MA SOT23-3

IC REG LINEAR 3.6V 250MA SOT23-3

Supplier's Site
PMIC - Voltage Regulators - Linear - AP2138N-3.6TRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP2138N-3.6TRG1
PMIC - Voltage Regulators - Linear AP2138N-3.6TRG1
IC REG LINEAR 3.6V 250MA SOT23-3

IC REG LINEAR 3.6V 250MA SOT23-3

Supplier's Site Datasheet
Voltage Regulators - Linear - AP2138N-3.6TRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP2138N-3.6TRG1
Voltage Regulators - Linear AP2138N-3.6TRG1
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3

Buy Now Datasheet
IC REG LINEAR 3.6V 250MA SOT23-3 - 233-AP2138N-3.6TRG1 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3.6V 250MA SOT23-3
233-AP2138N-3.6TRG1
IC REG LINEAR 3.6V 250MA SOT23-3 233-AP2138N-3.6TRG1
IC REG LINEAR 3.6V 250MA SOT23-3

IC REG LINEAR 3.6V 250MA SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP2138N-3.6TRG1
LDO Voltage Regulators AP2138N-3.6TRG1
LDO Voltage Regulators LED Driver Ext FET Low Curr

LDO Voltage Regulators LED Driver Ext FET Low Curr

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP2138N-3.6TRG1 AP2138N-3.6TRG1DIDKR-ND 851538-AP2138N-3.6TRG1 AP2138N-3.6TRG1 AP2138N-3.6TRG1 AP2138N-3.6TRG1 233-AP2138N-3.6TRG1 AP2138N-3.6TRG1
Product Name 3.6V 250MA SOT23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP2138N-3.6TRG1 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear IC REG LINEAR 3.6V 250MA SOT23-3 LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; Reel - TR SOT23 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 3.6 volts 3.6 volts 3.6 volts 3.6 to ? volts 3.6 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
VIN 6 volts 6 volts ? to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2012SN-D107TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Motor Drivers, Controllers - A5995GEVSR-T - ODG (Origin Data Global)
Specs
Package Type Other; 36-VFQFN Exposed Pad
IOUT 3.2 amps
VIN 8 to 40 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3300ART-2.85-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details
Voltage Regulators - 1223377 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details