IC REG LINEAR 3V 250MA SOT23-3 Product overview: AP2138N-3.0TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 250MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 250MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2138N-3.0TRG1 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 199173-AP2138N-3.0TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.45V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 250mA
Family Name: AP2138
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.7V @ 250mA
Operating Supply Current: 1.5μA
Control Protection Features: Over Current
Alternative Parts (Cross-Reference): APL5308-30AI-TRG; AME8800BEETY; CM2830AGPIM23; APL5308-30AC-TRG;
ECCN: ERA99
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC REG LINEAR 3V 250MA SOT23-3
IC REG LINEAR 3V 250MA SOT23-3
IC REG LINEAR 3V 250MA SOT23-3
250mA null 3V Positive electrode 6V SOT-23 Linear Voltage Regulators (LDO) ROHS
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-AP2138N-3.0TRG1 | AP2138N-3.0TRG1DITR-ND | 199173-AP2138N-3.0TRG1 | AP2138N-3.0TRG1 | AP2138N-3.0TRG1 | AP2138N-3.0TRG1 | AP2138N-3.0TRG1 | AP2138N-3.0TRG1 |
| Product Name | 3V 250MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - AP2138N-3.0TRG1 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | SOT23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | |
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts | 3 to ? volts | |
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |
| VIN | 6 volts | 6 volts | 6 volts | 6 volts | 6 volts | ? to 6 volts |