DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2138N-2.8TRG1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP2138N-2.8TRG1DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP2138N-2.8TRG1DITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2138N-2.8TRG1DITR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP2138N-2.8TRG1DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP2138N-2.8TRG1DICT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2138N-2.8TRG1DICT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP2138N-2.8TRG1DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP2138N-2.8TRG1DIDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2138N-2.8TRG1DIDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP2138N-2.8TRG1 - 1017620-AP2138N-2.8TRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP2138N-2.8TRG1
1017620-AP2138N-2.8TRG1
PMIC - PMIC - Voltage Regulators - Linear - AP2138N-2.8TRG1 1017620-AP2138N-2.8TRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 1017620-AP2138N-2.8T RG1 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 250mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.8V @ 250mA Operating Supply Current: 1.5μA Control Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017620-AP2138N-2.8TRG1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.8V @ 250mA
Operating Supply Current: 1.5μA
Control Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
2.8V 250MA SOT23 Voltage Regulator IC
776-AP2138N-2.8TRG1
2.8V 250MA SOT23 Voltage Regulator IC 776-AP2138N-2.8TRG1
IC REG LINEAR 2.8V 250MA SOT23-3 Product overview: AP2138N-2.8TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 250MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 250MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2138N-2.8TRG1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V 250MA SOT23-3 Product overview: AP2138N-2.8TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 250MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 250MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2138N-2.8TRG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - AP2138N-2.8TRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP2138N-2.8TRG1
PMIC - Voltage Regulators - Linear AP2138N-2.8TRG1
IC REG LINEAR 2.8V 250MA SOT23-3

IC REG LINEAR 2.8V 250MA SOT23-3

Supplier's Site Datasheet
Voltage Regulators - Linear - AP2138N-2.8TRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP2138N-2.8TRG1
Voltage Regulators - Linear AP2138N-2.8TRG1
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP2138N-2.8TRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP2138N-2.8TRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP2138N-2.8TRG1
IC REG LINEAR 2.8V 250MA SOT23-3

IC REG LINEAR 2.8V 250MA SOT23-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP2138N-2.8TRG1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP2138N-2.8TRG1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2138N-2.8TRG1
IC REG LINEAR 2.8V 250MA SOT23-3

IC REG LINEAR 2.8V 250MA SOT23-3

Supplier's Site Datasheet
IC REG LINEAR 2.8V 250MA SOT23-3 - 233-AP2138N-2.8TRG1 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.8V 250MA SOT23-3
233-AP2138N-2.8TRG1
IC REG LINEAR 2.8V 250MA SOT23-3 233-AP2138N-2.8TRG1
IC REG LINEAR 2.8V 250MA SOT23-3

IC REG LINEAR 2.8V 250MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number AP2138N-2.8TRG1DITR-ND 1017620-AP2138N-2.8TRG1 776-AP2138N-2.8TRG1 AP2138N-2.8TRG1 AP2138N-2.8TRG1 AP2138N-2.8TRG1 AP2138N-2.8TRG1 233-AP2138N-2.8TRG1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP2138N-2.8TRG1 2.8V 250MA SOT23 Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LINEAR 2.8V 250MA SOT23-3
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; Tape & Reel (TR) SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data