LDO Voltage Regulators LDO CMOS 3A .3V 60dB Peak 3A LDO 300uA
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 8-PSOP
IC REG LIN POS ADJ 2A 8PSOP
IC REG LIN POS ADJ 2A 8PSOP
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP2132UMP-1.8TRG1 | AP2132UMP-1.8TRG1 | AP2132UMP-1.8TRG1 | AP2132UMP-1.8TRG1 |
| Product Name | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC | ||
| Life Cycle Stage | Active | |||
| Output Voltage | 0.6000 to 3 volts | 0.6000 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps |