Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 8-SO-EP
IC REG LINEAR POS ADJ 2A 8SO Product overview: AP2132MP-1.8TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2132MP-1.8TRG1
Manufacturer: Diodes Incorporated
Win Source Part Number: 1017615-AP2132MP-1.8
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable, Power Good
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PSOP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V (1.8V)
Dropout Voltage-Max: 0.45V @ 2A
Operating Supply Current: 300μA
PSRR: 60dB (100Hz to 1kHz)
Maximum Output Voltage: 3V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 2A 8SOP
IC REG LINEAR POS ADJ 2A 8SO
LDO Voltage Regulators 2A CMOS LDO 0.6V to 3.0V
IC REG LINEAR POS ADJ 2A 8SO
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 8-SO-EP
IC REG LINEAR POS ADJ 2A 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP2132MP-1.8TRG1-ND | 776-AP2132MP-1.8TRG1 | 1017615-AP2132MP-1.8TRG1 | 233-AP2132MP-1.8TRG1 | AP2132MP-1.8TRG1 | AP2132MP-1.8TRG1 | AP2132MP-1.8TRG1 | AP2132MP-1.8TRG1 | AP2132MP-1.8TRG1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AP2132MP-1.8TRG1 | IC REG LINEAR POS ADJ 2A 8SOP | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | |||||||
| Output Polarity | Positive | Positive | Positive | ||||||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | Adjustable (Fixed) | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; Tape & Reel (TR) | Other; 8-PSOP | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Power Good | Enable, Power Good |