DIODES Incorporated 2A 1.8V LDO Voltage Regulator IC AP2132MP-1.8G1

Description
2A CMOS LDO Regulator / LDO Regulator Pos 1.8V 2A 8-Pin PSOP EP Tube Product overview: AP2132MP-1.8G1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 1.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP2132MP-1.8G1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
2A CMOS LDO Regulator / LDO Regulator Pos 1.8V 2A 8-Pin PSOP EP Tube Product overview: AP2132MP-1.8G1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 1.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP2132MP-1.8G1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 1.8V LDO Voltage Regulator IC
699-AP2132MP-1.8G1
2A 1.8V LDO Voltage Regulator IC 699-AP2132MP-1.8G1
2A CMOS LDO Regulator / LDO Regulator Pos 1.8V 2A 8-Pin PSOP EP Tube Product overview: AP2132MP-1.8G1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 1.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP2132MP-1.8G1 can be used for catalog matching and distributor lookup.

2A CMOS LDO Regulator / LDO Regulator Pos 1.8V 2A 8-Pin PSOP EP Tube Product overview: AP2132MP-1.8G1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 1.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP2132MP-1.8G1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 181323-AP2132MP-1.8G1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
181323-AP2132MP-1.8G1
Integrated Circuits(ICs) 181323-AP2132MP-1.8G1
Manufacturer: Diodes Incorporated Win Source Part Number: 181323-AP2132MP-1.8G 1 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP2132 Alternative Parts (Cross-Reference): AME8865-AHA180; AME8865-BZA180; AME8865-CZA180; RT9183H-18GS; ECCN: EAR99 Country of Origin: China Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 181323-AP2132MP-1.8G1
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AP2132
Alternative Parts (Cross-Reference): AME8865-AHA180; AME8865-BZA180; AME8865-CZA180; RT9183H-18GS;
ECCN: EAR99
Country of Origin: China
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-AP2132MP-1.8G1 181323-AP2132MP-1.8G1
Product Name 2A 1.8V LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3338AKC-2.5-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1 amps
View Details
Voltage Regulators - 1917009 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; μmax
View Details
Motor Drivers, Controllers - A4950KLJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 3.5 amps
VIN 8 to 40 volts
View Details
Battery Chargers - BQ24130RHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details