DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AP2132MP-1.5TR AP2132MP-1.5TR

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 051774-AP2132MP-1.5T R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 2A Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable, Power Good Output Current: 2A Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PSOP Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V (1.5V) Dropout Voltage-Max: 0.45V @ 2A Operating Supply Current: 300μA PSRR: 60dB (100Hz to 1kHz) Maximum Output Voltage: 3V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 051774-AP2132MP-1.5T R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 2A Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable, Power Good Output Current: 2A Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PSOP Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V (1.5V) Dropout Voltage-Max: 0.45V @ 2A Operating Supply Current: 300μA PSRR: 60dB (100Hz to 1kHz) Maximum Output Voltage: 3V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AP2132MP-1.5TR - 051774-AP2132MP-1.5TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP2132MP-1.5TR
051774-AP2132MP-1.5TR
PMIC - PMIC - Voltage Regulators - Linear - AP2132MP-1.5TR 051774-AP2132MP-1.5TR
Manufacturer: Diodes Incorporated Win Source Part Number: 051774-AP2132MP-1.5T R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 2A Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable, Power Good Output Current: 2A Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PSOP Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V (1.5V) Dropout Voltage-Max: 0.45V @ 2A Operating Supply Current: 300μA PSRR: 60dB (100Hz to 1kHz) Maximum Output Voltage: 3V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 051774-AP2132MP-1.5TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 2A
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable, Power Good
Output Current: 2A
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PSOP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V (1.5V)
Dropout Voltage-Max: 0.45V @ 2A
Operating Supply Current: 300μA
PSRR: 60dB (100Hz to 1kHz)
Maximum Output Voltage: 3V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.5V 2A LDO Voltage Regulator IC
699-AP2132MP-1.5TR
1.5V 2A LDO Voltage Regulator IC 699-AP2132MP-1.5TR
IC REG LDO 1.5V 2A Product overview: AP2132MP-1.5TR from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP2132MP-1.5TR can be used for catalog matching and distributor lookup.

IC REG LDO 1.5V 2A Product overview: AP2132MP-1.5TR from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP2132MP-1.5TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 051774-AP2132MP-1.5TR 699-AP2132MP-1.5TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - AP2132MP-1.5TR 1.5V 2A LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed; Adjustable / Variable
Package Type Other; 8-PSOP Other; Reel - TR
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24120RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2413466 - RS Components, Ltd.
Specs
Output Voltage 15 volts
IQ 0.0060 amps
View Details
3.6V 200MA SOT23 LDO Voltage Regulator IC - 699-ADP3330ART-3.6-RL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Power Distribution Switches, Load Drivers - A6821SLWTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details