IC REG LIN POS ADJ 2A 8PSOP Product overview: AP2132MP-1.2TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2132MP-1.2TRG1
Manufacturer: Diodes Incorporated
Win Source Part Number: 051773-AP2132MP-1.2T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 2A
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable, Power Good
Output Current: 2A
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PSOP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V (1.2V)
Dropout Voltage-Max: 0.45V @ 2A
Operating Supply Current: 300μA
PSRR: 60dB (100Hz to 1kHz)
Maximum Output Voltage: 3V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 8-PSOP
IC REG LIN POS ADJ 2A 8PSOP
LDO Voltage Regulators LDO CMOS 3A .3V 60dB Peak 3A LDO 300uA
LDO Regulator Pos 1.2V 2A 8-Pin PSOP T/R
IC REG LIN POS ADJ 2A 8PSOP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 8-PSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-AP2132MP-1.2TRG1 | 051773-AP2132MP-1.2TRG1 | AP2132MP-1.2TRG1-ND | AP2132MP-1.2TRG1 | AP2132MP-1.2TRG1 | 233-AP2132MP-1.2TRG1 | AP2132MP-1.2TRG1 | AP2132MP-1.2TRG1 |
| Product Name | 2A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AP2132MP-1.2TRG1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | LDO Regulator Pos 1.2V 2A 8-Pin PSOP T/R | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | Other; Tape & Reel (TR) | Other; 8-PSOP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | ||
| Output Voltage | 0.6000 to 3 volts | 0.6000 to 1.2 volts | 0.6000 to 3 volts | 0.6000 volts | 1.2 volts | 0.6000 to 3 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | |
| Dropout Voltage | 0.4500 to ? volts | 0.4500 volts | 0.4500 volts | 0.3000 volts |