IC REG LINEAR POS ADJ 2A 8SO Product overview: AP2132BMP-1.2TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2132BMP-1.2TRG
Manufacturer: Diodes Incorporated
Win Source Part Number: 1017613-AP2132BMP-1.
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable, Power Good
Output Current: 2A
Family Name: AP2132B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PSOP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V (1.2V)
Dropout Voltage-Max: 0.45V @ 2A
Operating Supply Current: 300μA
PSRR: 60dB (100Hz to 1kHz)
Maximum Output Voltage: 3V
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): BU1CJA2DG-CTR; BU1CJA2VG-CTR; BU12JA2VG-CTR;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 8-SO-EP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 8-SO-EP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 8-SO-EP
ESOP-8 Linear Voltage Regulators (LDO) ROHS
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 2A 8-SO-EP
IC REG LINEAR POS ADJ 2A 8SOP
IC REG LINEAR POS ADJ 2A 8SO
IC REG LINEAR POS ADJ 2A 8SO
IC REG LINEAR POS ADJ 2A 8SO
LDO Voltage Regulators 2A CMOS LDO 0.6V to 3.0V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-AP2132BMP-1.2TRG1 | 1017613-AP2132BMP-1.2TRG1 | AP2132BMP-1.2TRG1DIDKR-ND | AP2132BMP-1.2TRG1 | AP2132BMP-1.2TRG1 | 233-AP2132BMP-1.2TRG1 | AP2132BMP-1.2TRG1 | AP2132BMP-1.2TRG1 | AP2132BMP-1.2TRG1 | AP2132BMP-1.2TRG1 |
| Product Name | 2A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AP2132BMP-1.2TRG1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear | IC REG LINEAR POS ADJ 2A 8SOP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable (Fixed) | ||||
| Package Type | Other; Tape & Reel (TR) | Other; 8-PSOP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | |||
| Output Voltage | 1.2 volts | 0.8000 to 1.2 volts | 0.8000 to 3 volts | 0.8000 to 3 volts | 1.2 volts | 0.8000 volts | 0.8000 volts | |||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2.5 amps | 2 amps | 2 amps | 2 amps | ||
| VIN | 5.5 volts | 5.5 volts | 5.5 volts | ? to 5.5 volts | 1.4 volts | 5.5 volts |