Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
IC REG LINEAR 1.2V 300MA SOT23-5
LDO Voltage Regulators 300mA HS CMOS LDO 0.3A 0.17V 60uA 68dB
IC REG LINEAR 1.2V 300MA SOT23-5
| Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | AP2129K-1.2TRG1 | AP2129K-1.2TRG1 | AP2129K-1.2TRG1 | AP2129K-1.2TRG1 |
| Product Name | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | |||
| Life Cycle Stage | Active | |||
| Output Voltage | 1.2 to ? volts | 1.2 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps |