DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AP2127N3-1.5TRG1 AP2127N3-1.5TRG1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017610-AP2127N3-1.5 TRG1 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-3 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 1V @ 300mA Operating Supply Current: 90μA Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017610-AP2127N3-1.5 TRG1 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-3 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 1V @ 300mA Operating Supply Current: 90μA Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AP2127N3-1.5TRG1 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 1.5V with a maximum output current of 300mA. It features a wide operating voltage range of 2.5V to 6V and offers high output voltage accuracy of ±2%. The device is characterized by low dropout voltage, measuring 140mV at 300mA for the 1.5V output, and low quiescent current of 60OºA typical, making it suitable for battery-powered applications. The AP2127N3-1.5TRG1 also boasts low output noise of 60OºVRMS, high ripple rejection of 68dB at 1kHz, and includes over-temperature protection and short-circuit current limit features. It is compatible with low ESR ceramic capacitors, requiring only 1OºF for both input and output. The device is available in a SOT-23-3 package and is fully RoHS compliant, ensuring it meets environmental standards. This regulator is ideal for applications in datacom, notebook computers, and motherboards.

Datasheet Summary
Powered by GS/AI

The AP2127N3-1.5TRG1 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 1.5V with a maximum output current of 300mA. It features a wide operating voltage range of 2.5V to 6V and offers high output voltage accuracy of ±2%. The device is characterized by low dropout voltage, measuring 140mV at 300mA for the 1.5V output, and low quiescent current of 60OºA typical, making it suitable for battery-powered applications. The AP2127N3-1.5TRG1 also boasts low output noise of 60OºVRMS, high ripple rejection of 68dB at 1kHz, and includes over-temperature protection and short-circuit current limit features. It is compatible with low ESR ceramic capacitors, requiring only 1OºF for both input and output. The device is available in a SOT-23-3 package and is fully RoHS compliant, ensuring it meets environmental standards. This regulator is ideal for applications in datacom, notebook computers, and motherboards.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AP2127N3-1.5TRG1 - 1017610-AP2127N3-1.5TRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP2127N3-1.5TRG1
1017610-AP2127N3-1.5TRG1
PMIC - PMIC - Voltage Regulators - Linear - AP2127N3-1.5TRG1 1017610-AP2127N3-1.5TRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 1017610-AP2127N3-1.5 TRG1 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-3 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 1V @ 300mA Operating Supply Current: 90μA Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017610-AP2127N3-1.5TRG1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 1V @ 300mA
Operating Supply Current: 90μA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP2127N3-1.5TRG1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP2127N3-1.5TRG1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2127N3-1.5TRG1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
1.5V 300MA SOT23 Voltage Regulator IC
776-AP2127N3-1.5TRG1
1.5V 300MA SOT23 Voltage Regulator IC 776-AP2127N3-1.5TRG1
IC REG LINEAR 1.5V 300MA SOT23-3 Product overview: AP2127N3-1.5TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2127N3-1.5TRG1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 300MA SOT23-3 Product overview: AP2127N3-1.5TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2127N3-1.5TRG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - AP2127N3-1.5TRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP2127N3-1.5TRG1
PMIC - Voltage Regulators - Linear AP2127N3-1.5TRG1
IC REG LINEAR 1.5V 300MA SOT23-3

IC REG LINEAR 1.5V 300MA SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP2127N3-1.5TRG1
LDO Voltage Regulators AP2127N3-1.5TRG1
LDO Voltage Regulators 300mA HS CMOS LDO 0.3A .17V 60uA 68dB

LDO Voltage Regulators 300mA HS CMOS LDO 0.3A .17V 60uA 68dB

Buy Now Datasheet
Voltage Regulators - Linear - AP2127N3-1.5TRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP2127N3-1.5TRG1
Voltage Regulators - Linear AP2127N3-1.5TRG1
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP2127N3-1.5TRG1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP2127N3-1.5TRG1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2127N3-1.5TRG1
IC REG LINEAR 1.5V 300MA SOT23-3

IC REG LINEAR 1.5V 300MA SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP2127N3-1.5TRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP2127N3-1.5TRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP2127N3-1.5TRG1
IC REG LINEAR 1.5V 300MA SOT23-3

IC REG LINEAR 1.5V 300MA SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1017610-AP2127N3-1.5TRG1 AP2127N3-1.5TRG1-ND 776-AP2127N3-1.5TRG1 AP2127N3-1.5TRG1 AP2127N3-1.5TRG1 AP2127N3-1.5TRG1 AP2127N3-1.5TRG1 AP2127N3-1.5TRG1
Product Name PMIC - PMIC - Voltage Regulators - Linear - AP2127N3-1.5TRG1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5V 300MA SOT23 Voltage Regulator IC PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type SOT23; Other; SOT-23-3 Other; 3-SMD, SOT23-3 Variant Other; Tape & Reel (TR) SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; 3-SMD, SOT23-3 Variant
Life Cycle Stage Maturity; Active Active
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data