DIODES Incorporated 1.5V 300MA SOT23 Voltage Regulator IC AP2127N-1.5TRG1

Description
IC REG LINEAR 1.5V 300MA SOT23 Product overview: AP2127N-1.5TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2127N-1.5TRG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.5V 300MA SOT23 Product overview: AP2127N-1.5TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2127N-1.5TRG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 300MA SOT23 Voltage Regulator IC
776-AP2127N-1.5TRG1
1.5V 300MA SOT23 Voltage Regulator IC 776-AP2127N-1.5TRG1
IC REG LINEAR 1.5V 300MA SOT23 Product overview: AP2127N-1.5TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2127N-1.5TRG1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 300MA SOT23 Product overview: AP2127N-1.5TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2127N-1.5TRG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP2127N-1.5TRG1 - 1017603-AP2127N-1.5TRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP2127N-1.5TRG1
1017603-AP2127N-1.5TRG1
PMIC - PMIC - Voltage Regulators - Linear - AP2127N-1.5TRG1 1017603-AP2127N-1.5TRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 1017603-AP2127N-1.5T RG1 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 1V @ 300mA Operating Supply Current: 90μA Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017603-AP2127N-1.5TRG1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 1V @ 300mA
Operating Supply Current: 90μA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP2127N-1.5TRG1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP2127N-1.5TRG1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP2127N-1.5TRG1DKR-ND
IC REG LINEAR 1.5V 300MA SOT23-3

IC REG LINEAR 1.5V 300MA SOT23-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP2127N-1.5TRG1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP2127N-1.5TRG1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP2127N-1.5TRG1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP2127N-1.5TRG1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP2127N-1.5TRG1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP2127N-1.5TRG1CT-ND
IC REG LINEAR 1.5V 300MA SOT23-3

IC REG LINEAR 1.5V 300MA SOT23-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP2127N-1.5TRG1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP2127N-1.5TRG1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2127N-1.5TRG1
IC REG LINEAR 1.5V 300MA SOT23

IC REG LINEAR 1.5V 300MA SOT23

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - AP2127N-1.5TRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP2127N-1.5TRG1
PMIC - Voltage Regulators - Linear AP2127N-1.5TRG1
IC REG LINEAR 1.5V 300MA SOT23

IC REG LINEAR 1.5V 300MA SOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP2127N-1.5TRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP2127N-1.5TRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP2127N-1.5TRG1
IC REG LINEAR 1.5V 300MA SOT23

IC REG LINEAR 1.5V 300MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP2127N-1.5TRG1
LDO Voltage Regulators AP2127N-1.5TRG1
LDO Voltage Regulators 300mA HS CMOS LDO 0.3A .17V 60uA 68dB

LDO Voltage Regulators 300mA HS CMOS LDO 0.3A .17V 60uA 68dB

Buy Now Datasheet
Voltage Regulators - Linear - AP2127N-1.5TRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP2127N-1.5TRG1
Voltage Regulators - Linear AP2127N-1.5TRG1
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP2127N-1.5TRG1 1017603-AP2127N-1.5TRG1 31-AP2127N-1.5TRG1DKR-ND AP2127N-1.5TRG1 AP2127N-1.5TRG1 AP2127N-1.5TRG1 AP2127N-1.5TRG1 AP2127N-1.5TRG1
Product Name 1.5V 300MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP2127N-1.5TRG1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; SOT-23 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 volts 1.5 volts 1.5 to ? volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 6 volts 6 volts 6 volts 6 volts ? to 6 volts
Unlock Full Specs
to access all available technical data