Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-23-5
IC REG LIN POS ADJ 300MA SOT23-5 Product overview: AP2127K-ADJTRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2127K-ADJTRG1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 009975-AP2127K-ADJTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.14V @ 300mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 300mA
Family Name: AP2127
Output Voltage: 0.8 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.3V @ 300mA
Operating Supply Current: 90μA
PSRR: 68dB to 45db (100Hz to 10kHz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 5.5V
Alternative Parts (Cross-Reference): ADP1712AUJZ-R7; ADP123AUJZ-R7; LDK130M-R; MAX8902BATA/V+T;
Introduction Date: January 08, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
IC REG LIN POS ADJ 300MA SOT23-5
400mA 68dB Adjustable 800mV~5.5V Positive electrode 6V SOT-23-5 Linear Voltage Regulators (LDO) ROHS
IC REG LIN POS ADJ 300MA SOT23-5
IC REG LIN POS ADJ 300MA SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | AP2127K-ADJTRG1DIDKR-ND | 776-AP2127K-ADJTRG1 | 009975-AP2127K-ADJTRG1 | AP2127K-ADJTRG1 | AP2127K-ADJTRG1 | AP2127K-ADJTRG1 | AP2127K-ADJTRG1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 300MA SOT23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AP2127K-ADJTRG1 | PMIC - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | Low Dropout | ||||
| Output Polarity | Positive | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-5 | SOT23 | SOT23; Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |