DIODES Incorporated Ldo, Adj, 0.8V-5.5V, 0.4A, -40 To 85Degc Rohs Compliant Diodes Inc. AP2127K-ADJTRG1

Description
LDO, ADJ, 0.8V-5.5V, 0.4A, -40 TO 85DEGC ROHS COMPLIANT: YES
Description
LDO, ADJ, 0.8V-5.5V, 0.4A, -40 TO 85DEGC ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The LDO regulator from Diodes Inc., part number 40AH1077, offers an adjustable output voltage range from 0.8V to 5.5V with a maximum output current of 0.4A. It operates within a temperature range of -40°C to 85°C and is compliant with RoHS standards. Key features include a low dropout voltage of 170mV at 300mA for a 3.3V output and 140mV at 300mA for a 4.75V output. The device exhibits high output voltage accuracy of ±2% and low output noise of 60OºVRMS at 0.8V. It also provides excellent line and load regulation, high ripple rejection of 68dB at 1kHz, and a low standby current of 0.1OºA. The LDO is compatible with low ESR ceramic capacitors and includes over-temperature protection and a soft start time of 50Oºs. This product is suitable for various applications, including battery-powered devices, notebook computers, and motherboards.

Datasheet Summary
Powered by GS/AI

The LDO regulator from Diodes Inc., part number 40AH1077, offers an adjustable output voltage range from 0.8V to 5.5V with a maximum output current of 0.4A. It operates within a temperature range of -40°C to 85°C and is compliant with RoHS standards. Key features include a low dropout voltage of 170mV at 300mA for a 3.3V output and 140mV at 300mA for a 4.75V output. The device exhibits high output voltage accuracy of ±2% and low output noise of 60OºVRMS at 0.8V. It also provides excellent line and load regulation, high ripple rejection of 68dB at 1kHz, and a low standby current of 0.1OºA. The LDO is compatible with low ESR ceramic capacitors and includes over-temperature protection and a soft start time of 50Oºs. This product is suitable for various applications, including battery-powered devices, notebook computers, and motherboards.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.8V-5.5V, 0.4A, -40 To 85Degc Rohs Compliant Diodes Inc. - 40AH1077 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.8V-5.5V, 0.4A, -40 To 85Degc Rohs Compliant Diodes Inc.
40AH1077
Ldo, Adj, 0.8V-5.5V, 0.4A, -40 To 85Degc Rohs Compliant Diodes Inc. 40AH1077
LDO, ADJ, 0.8V-5.5V, 0.4A, -40 TO 85DEGC ROHS COMPLIANT: YES

LDO, ADJ, 0.8V-5.5V, 0.4A, -40 TO 85DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP2127K-ADJTRG1
LDO Voltage Regulators AP2127K-ADJTRG1
LDO Voltage Regulators 300mA CMOS LDO 2.5V to 6V

LDO Voltage Regulators 300mA CMOS LDO 2.5V to 6V

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 40AH1077 AP2127K-ADJTRG1
Product Name Ldo, Adj, 0.8V-5.5V, 0.4A, -40 To 85Degc Rohs Compliant Diodes Inc. LDO Voltage Regulators
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM138MK - Micross Components, Inc.
Micross Components, Inc.
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details