DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2127K-1.2TRG1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP2127K-1.2TRG1DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP2127K-1.2TRG1DITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2127K-1.2TRG1DITR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP2127K-1.2TRG1DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP2127K-1.2TRG1DIDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2127K-1.2TRG1DIDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP2127K-1.2TRG1DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP2127K-1.2TRG1DICT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2127K-1.2TRG1DICT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP2127K-1.2TRG1 - 009971-AP2127K-1.2TRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP2127K-1.2TRG1
009971-AP2127K-1.2TRG1
PMIC - PMIC - Voltage Regulators - Linear - AP2127K-1.2TRG1 009971-AP2127K-1.2TRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 009971-AP2127K-1.2TR G1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 300mA Number of Regulators: 1 Output Type: Fixed Output Current: 300mA Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 1.3V @ 300mA Operating Supply Current: 90μA Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 009971-AP2127K-1.2TRG1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 1.3V @ 300mA
Operating Supply Current: 90μA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1.2V 300MA SOT23 Voltage Regulator IC
776-AP2127K-1.2TRG1
1.2V 300MA SOT23 Voltage Regulator IC 776-AP2127K-1.2TRG1
IC REG LINEAR 1.2V 300MA SOT23-5 Product overview: AP2127K-1.2TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2127K-1.2TRG1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V 300MA SOT23-5 Product overview: AP2127K-1.2TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2127K-1.2TRG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP2127K-1.2TRG1
LDO Voltage Regulators AP2127K-1.2TRG1
LDO Voltage Regulators 300mA CMOS LDO 2.5V to 6V

LDO Voltage Regulators 300mA CMOS LDO 2.5V to 6V

Buy Now Datasheet
Voltage Regulators - Linear - AP2127K-1.2TRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP2127K-1.2TRG1
Voltage Regulators - Linear AP2127K-1.2TRG1
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
IC REG LINEAR 1.2V 300MA SOT23-5 - 233-AP2127K-1.2TRG1 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.2V 300MA SOT23-5
233-AP2127K-1.2TRG1
IC REG LINEAR 1.2V 300MA SOT23-5 233-AP2127K-1.2TRG1
IC REG LINEAR 1.2V 300MA SOT23-5

IC REG LINEAR 1.2V 300MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - AP2127K-1.2TRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP2127K-1.2TRG1
PMIC - Voltage Regulators - Linear AP2127K-1.2TRG1
IC REG LINEAR 1.2V 300MA SOT23-5

IC REG LINEAR 1.2V 300MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP2127K-1.2TRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP2127K-1.2TRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP2127K-1.2TRG1
IC REG LINEAR 1.2V 300MA SOT23-5

IC REG LINEAR 1.2V 300MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP2127K-1.2TRG1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP2127K-1.2TRG1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2127K-1.2TRG1
IC REG LINEAR 1.2V 300MA SOT23-5

IC REG LINEAR 1.2V 300MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number AP2127K-1.2TRG1DITR-ND 009971-AP2127K-1.2TRG1 776-AP2127K-1.2TRG1 AP2127K-1.2TRG1 AP2127K-1.2TRG1 233-AP2127K-1.2TRG1 AP2127K-1.2TRG1 AP2127K-1.2TRG1 AP2127K-1.2TRG1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP2127K-1.2TRG1 1.2V 300MA SOT23 Voltage Regulator IC LDO Voltage Regulators Voltage Regulators - Linear IC REG LINEAR 1.2V 300MA SOT23-5 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; Tape & Reel (TR) Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data