Manufacturer: Diodes Incorporated
Win Source Part Number: 009970-AP2126K-ADJTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 300mA
Output Voltage: 1.25 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 90μA
PSRR: 68dB to 54dB (100Hz to 10kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-23-5
IC REG LIN POS ADJ 300MA SOT23-5 Product overview: AP2126K-ADJTRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2126K-ADJTRG1 can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 300MA SOT23-5
IC REG LIN POS ADJ 300MA SOT23-5
LDO Voltage Regulators 450mA CMOS LDO 3V to 6.5V
68dB 300mA Adjustable 1.25V~5.5V Positive electrode 6V SOT-23-5 Linear Voltage Regulators (LDO) ROHS
IC REG LIN POS ADJ 300MA SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 009970-AP2126K-ADJTRG1 | AP2126K-ADJTRG1DITR-ND | 776-AP2126K-ADJTRG1 | AP2126K-ADJTRG1 | AP2126K-ADJTRG1 | AP2126K-ADJTRG1 | AP2126K-ADJTRG1 | AP2126K-ADJTRG1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AP2126K-ADJTRG1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 300MA SOT23 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | SOT23; Other; SC-74A, SOT-753 | SOT23 | |||
| Life Cycle Stage | Maturity; Active |