IC REG LINEAR 4.2V 300MA SOT23-3 Product overview: AP2125N-4.2TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.2V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2125N-4.2TRG1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1145497-AP2125N-4.2T
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 300mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 65dB (100Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.bcdsemi.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 4.2V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.3V at 300mA
Current - Quiescent (Iq): 90μA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3
IC REG LINEAR 4.2V 300MA SOT23-3
IC REG LINEAR 4.2V 300MA SOT23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3
IC REG LINEAR 4.2V 300MA SOT23-3
IC REG LINEAR 4.2V 300MA SOT23-3
IC REG LINEAR 4.2V 300MA SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-AP2125N-4.2TRG1 | 1145497-AP2125N-4.2TRG1 | 31-AP2125N-4.2TRG1TR-ND | AP2125N-4.2TRG1 | AP2125N-4.2TRG1 | AP2125N-4.2TRG1 | AP2125N-4.2TRG1 |
| Product Name | 4.2V 300MA SOT23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AP2125N-4.2TRG1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | |
| Output Voltage | 4.2 volts | 4.2 volts | 4.2 volts | 4.2 to ? volts | 4.2 volts | 4.2 volts | |
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |
| VIN | 6 volts | 6 volts | ? to 6 volts | 6 volts |