DIODES Incorporated 4.2V 300MA SOT23 Voltage Regulator IC AP2125N-4.2TRE1

Description
IC REG LINEAR 4.2V 300MA SOT23-3 Product overview: AP2125N-4.2TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.2V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2125N-4.2TRE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 4.2V 300MA SOT23-3 Product overview: AP2125N-4.2TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.2V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2125N-4.2TRE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.2V 300MA SOT23 Voltage Regulator IC
776-AP2125N-4.2TRE1
4.2V 300MA SOT23 Voltage Regulator IC 776-AP2125N-4.2TRE1
IC REG LINEAR 4.2V 300MA SOT23-3 Product overview: AP2125N-4.2TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.2V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2125N-4.2TRE1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 4.2V 300MA SOT23-3 Product overview: AP2125N-4.2TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.2V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2125N-4.2TRE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP2125N-4.2TRE1 - 1017597-AP2125N-4.2TRE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP2125N-4.2TRE1
1017597-AP2125N-4.2TRE1
PMIC - PMIC - Voltage Regulators - Linear - AP2125N-4.2TRE1 1017597-AP2125N-4.2TRE1
Manufacturer: Diodes Incorporated Win Source Part Number: 1017597-AP2125N-4.2T RE1 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-3 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 4.2V Dropout Voltage-Max: 0.3V @ 300mA Operating Supply Current: 90μA PSRR: 65dB (100Hz to 1kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017597-AP2125N-4.2TRE1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 4.2V
Dropout Voltage-Max: 0.3V @ 300mA
Operating Supply Current: 90μA
PSRR: 65dB (100Hz to 1kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP2125N-4.2TRE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP2125N-4.2TRE1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP2125N-4.2TRE1
IC REG LINEAR 4.2V 300MA SOT23-3

IC REG LINEAR 4.2V 300MA SOT23-3

Supplier's Site
Voltage Regulators - Linear - AP2125N-4.2TRE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP2125N-4.2TRE1
Voltage Regulators - Linear AP2125N-4.2TRE1
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP2125N-4.2TRE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP2125N-4.2TRE1
PMIC - Voltage Regulators - Linear AP2125N-4.2TRE1
IC REG LINEAR 4.2V 300MA SOT23-3

IC REG LINEAR 4.2V 300MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP2125N-4.2TRE1 1017597-AP2125N-4.2TRE1 AP2125N-4.2TRE1 AP2125N-4.2TRE1 AP2125N-4.2TRE1
Product Name 4.2V 300MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP2125N-4.2TRE1 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; SOT-23-3 SOT23 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 4.2 volts 4.2 volts 4.2 volts 4.2 to ? volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 6 volts 6 volts ? to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6216KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5V Power Management IC - 713-BQ24392RSER - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3301AR-3 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 1220381 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details