DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2125N-2.5TRG1

Description
IC REG LINEAR 2.5V 300MA SOT23-3
Request a Quote Datasheet
Description
IC REG LINEAR 2.5V 300MA SOT23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP2125N-2.5TRG1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP2125N-2.5TRG1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP2125N-2.5TRG1DKR-ND
IC REG LINEAR 2.5V 300MA SOT23-3

IC REG LINEAR 2.5V 300MA SOT23-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP2125N-2.5TRG1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP2125N-2.5TRG1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP2125N-2.5TRG1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP2125N-2.5TRG1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP2125N-2.5TRG1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP2125N-2.5TRG1CT-ND
IC REG LINEAR 2.5V 300MA SOT23-3

IC REG LINEAR 2.5V 300MA SOT23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP2125N-2.5TRG1 - 1017592-AP2125N-2.5TRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP2125N-2.5TRG1
1017592-AP2125N-2.5TRG1
PMIC - PMIC - Voltage Regulators - Linear - AP2125N-2.5TRG1 1017592-AP2125N-2.5TRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 1017592-AP2125N-2.5T RG1 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-3 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.3V @ 300mA Operating Supply Current: 90μA PSRR: 65dB (100Hz to 1kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017592-AP2125N-2.5TRG1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.3V @ 300mA
Operating Supply Current: 90μA
PSRR: 65dB (100Hz to 1kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.5V 300MA SOT23 Voltage Regulator IC
776-AP2125N-2.5TRG1
2.5V 300MA SOT23 Voltage Regulator IC 776-AP2125N-2.5TRG1
IC REG LINEAR 2.5V 300MA SOT23-3 Product overview: AP2125N-2.5TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2125N-2.5TRG1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 300MA SOT23-3 Product overview: AP2125N-2.5TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2125N-2.5TRG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP2125N-2.5TRG1
LDO Voltage Regulators AP2125N-2.5TRG1
LDO Voltage Regulators 300mA HS CMOS LDO 0.3A 0.2V 60uA 70dB

LDO Voltage Regulators 300mA HS CMOS LDO 0.3A 0.2V 60uA 70dB

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP2125N-2.5TRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP2125N-2.5TRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP2125N-2.5TRG1
IC REG LINEAR 2.5V 300MA SOT23-3

IC REG LINEAR 2.5V 300MA SOT23-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP2125N-2.5TRG1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP2125N-2.5TRG1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2125N-2.5TRG1
IC REG LINEAR 2.5V 300MA SOT23-3

IC REG LINEAR 2.5V 300MA SOT23-3

Supplier's Site Datasheet
Voltage Regulators - Linear - AP2125N-2.5TRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP2125N-2.5TRG1
Voltage Regulators - Linear AP2125N-2.5TRG1
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP2125N-2.5TRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP2125N-2.5TRG1
PMIC - Voltage Regulators - Linear AP2125N-2.5TRG1
IC REG LINEAR 2.5V 300MA SOT23-3

IC REG LINEAR 2.5V 300MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 31-AP2125N-2.5TRG1DKR-ND 1017592-AP2125N-2.5TRG1 776-AP2125N-2.5TRG1 AP2125N-2.5TRG1 AP2125N-2.5TRG1 AP2125N-2.5TRG1 AP2125N-2.5TRG1 AP2125N-2.5TRG1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP2125N-2.5TRG1 2.5V 300MA SOT23 Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; Tape & Reel (TR) SOT23 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3992SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3309ART-2.9-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 1915264 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; μmax
View Details
Battery Management - BQ25703ARSNT - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details