The AP2125N-2.5TRE1 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 2.5V with a maximum output current of 300mA. It features a low dropout voltage of 65mV at 100mA output, making it suitable for battery-powered applications. The device offers excellent ripple rejection of 70dB, low quiescent current of 60µA, and extremely low noise at 50µVrms, which enhances its performance in sensitive electronic circuits. This regulator is compatible with low ESR ceramic capacitors and includes built-in protection features such as current limiting and over-temperature shutdown. It operates within an input voltage range of 2.5V to 6V and can function in ambient temperatures from -40°C to +85°C. The AP2125N-2.5TRE1 is available in compact SOT-23-3 and SC-70-5 packages, making it suitable for space-constrained designs. Its compliance with RoHS standards ensures it meets environmental regulations.
IC REG LINEAR 2.5V 300MA SOT23-3 Product overview: AP2125N-2.5TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2125N-2.5TRE1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1017591-AP2125N-2.5T
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.3V @ 300mA
Operating Supply Current: 90μA
PSRR: 65dB (100Hz to 1kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.5V 300MA SOT23-3
IC REG LINEAR 2.5V 300MA SOT23-3
IC REG LINEAR 2.5V 300MA SOT23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-AP2125N-2.5TRE1 | 1017591-AP2125N-2.5TRE1 | AP2125N-2.5TRE1 | AP2125N-2.5TRE1 | AP2125N-2.5TRE1 | AP2125N-2.5TRE1 |
| Product Name | 2.5V 300MA SOT23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AP2125N-2.5TRE1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | |
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | |
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |
| VIN | 6 volts | 6 volts | 6 volts | ? to 6 volts |