IC REG LINEAR 3V 300MA SC70-5 Product overview: AP2125KS-3.0TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2125KS-3.0TRG1
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-70-5
Manufacturer: Diodes Incorporated
Win Source Part Number: 801642-AP2125KS-3.0T
Packaging: Reel
Mounting Style: SMD
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3V
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 6V
PSRR: 65dB (100Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Maximum Dropout Voltage: 0.3V at 300mA
Current - Quiescent (Iq): 90μA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-70-5
LDO Voltage Regulators 300mA High Speed 3.0V 70dB 65mV
IC REG LINEAR 3V 300MA SC70-5
IC REG LINEAR 3V 300MA SC70-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-AP2125KS-3.0TRG1 | AP2125KS-3.0TRG1-ND | 801642-AP2125KS-3.0TRG1 | AP2125KS-3.0TRG1 | AP2125KS-3.0TRG1 | AP2125KS-3.0TRG1 | AP2125KS-3.0TRG1 |
| Product Name | 3V 300MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - AP2125KS-3.0TRG1 | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP | ||
| Output Voltage | 3 volts | 3 volts | 3 to ? volts | 3 volts | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | ||
| VIN | 6 volts | 6 volts | 6 volts | ? to 6 volts |