Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-70-5
IC REG LINEAR 2.5V 300MA SC70-5 Product overview: AP2125KS-2.5TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2125KS-2.5TRG1
Manufacturer: Diodes Incorporated
Win Source Part Number: 1017589-AP2125KS-2.5
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.3V @ 300mA
Operating Supply Current: 90μA
PSRR: 65dB (100Hz to 1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 2.5V 300MA SC70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-70-5
IC REG LINEAR 2.5V 300MA SC70-5
LDO Voltage Regulators 300mA High Speed 2.5V 70dB 65mV
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP2125KS-2.5TRG1-ND | 776-AP2125KS-2.5TRG1 | 1017589-AP2125KS-2.5TRG1 | AP2125KS-2.5TRG1 | AP2125KS-2.5TRG1 | AP2125KS-2.5TRG1 | AP2125KS-2.5TRG1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 300MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AP2125KS-2.5TRG1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; Tape & Reel (TR) | SC-70; Other; SC-70-5 | SC-70; SSOP | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |